The CD74HC157M is a high-speed CMOS quad 2-input multiplexer in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C with a supply voltage of 2V to 6V. It features common select inputs, separate enable inputs, and buffered outputs with a fanout of 10 LSTTL loads. The device supports CMOS and LSTTL input logic compatibility and exhibits balanced propagation delay and transition times.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-SOIC
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC157M | CD74HC157M | CD74HC157M | CD74HC157M |
| Product Name | CD74HC157 High Speed CMOS Logic Quad 2-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC | CMOS |