The CD74HC157E is a quad 2-input multiplexer in a 16-pin PDIP package, operating from -55°C to 125°C with a supply voltage range of 2V to 6V. It features buffered inputs and outputs, separate active-low enable inputs, and common select inputs for data selection from two source groups. The device supports CMOS and LSTTL input compatibility with a maximum input leakage of 1 µA and a quiescent current of up to 160 µA at 6V. All outputs are buffered and can drive up to 10 LSTTL loads. The part has balanced propagation delays and low power consumption compared to LSTTL logic families.
High Speed CMOS Logic Quad 2-Input Multiplexers 16-PDIP -55 to 125
Multiplexer, HC/UH Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDIP16
LOGIC, MUX 2-IN CMOS LOGIC HS, 16DIP; Logic Family / Base Number:74HC157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of RoHS Compliant: Yes
IC MULTIPLEXER 4 X 2:1 16DIP
Multiplexer 4 x 2:1 16-PDIP
| Texas Instruments | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC157E | CD74HC157E | 36AJ8643 | CD74HC157E | CD74HC157E |
| Product Name | CD74HC157 High Speed CMOS Logic Quad 2-Input Multiplexers | Logic, Mux 2-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 6V | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | DIP; PDIP; PDIP16 | DIP; DIP | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC | CMOS |