Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC154M

Description
IC DECODER/DEMUX 1X4:16 24SOIC
Description
IC DECODER/DEMUX 1X4:16 24SOIC

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC154M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC154M
IC DECODER/DEMUX 1X4:16 24SOIC

IC DECODER/DEMUX 1X4:16 24SOIC

Supplier's Site
Ic, 74Hc, Smd, 74Hc154, Soic24, 6V; Logic Family / Base Number Texas Instruments - 29AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc, Smd, 74Hc154, Soic24, 6V; Logic Family / Base Number Texas Instruments
29AH3611
Ic, 74Hc, Smd, 74Hc154, Soic24, 6V; Logic Family / Base Number Texas Instruments 29AH3611
IC, 74HC, SMD, 74HC154, SOIC24, 6V; Logic Family / Base Number:74HC154; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:4:16; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

IC, 74HC, SMD, 74HC154, SOIC24, 6V; Logic Family / Base Number:74HC154; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:4:16; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC154M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC154M
Signal Switches, Multiplexers, Decoders CD74HC154M
Decoder/Demultiplexe r 1 x 4:16 24-SOIC

Decoder/Demultiplexer 1 x 4:16 24-SOIC

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HC154M 29AH3611 CD74HC154M
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, 74Hc, Smd, 74Hc154, Soic24, 6V; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Package Type SOIC SOIC; SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G18GM,132 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers