The CD74HC153EE4 is a dual 4-to-1-line selector/multiplexer
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
Data Selector/Multiplexer
HIGH SPEED CMOS LOGIC DUAL 4-INP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC153EE4 | CD74HC153EE4 | CD74HC153EE4 |
| Product Name | CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SOIC | DIP; 16-DIP (0.300\", 7.62mm) | |
| Logic Family | HC |