Texas Instruments CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers CD74HC153E

Description
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers - CD74HC153E - Texas Instruments
Dallas, TX, United States
CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers
CD74HC153E
CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers CD74HC153E
High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125

High Speed CMOS Logic Dual 4-Input Multiplexers 16-PDIP -55 to 125

Buy Now Datasheet
 - CD74HC153E - Rochester Electronics
Newburyport, MA, United States
Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Multiplexer, HC/UH Series, 2-Func, 4 Line Input, 1 Line Output, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Logic, Mux 4-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8641 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Mux 4-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8641
Logic, Mux 4-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8641
LOGIC, MUX 4-IN CMOS LOGIC HS, 16DIP; Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; RoHS Compliant: Yes

LOGIC, MUX 4-IN CMOS LOGIC HS, 16DIP; Logic Family / Base Number:74HC153; Logic Type:Data Selector / Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC153E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC153E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC153E
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC153E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC153E
Signal Switches, Multiplexers, Decoders CD74HC153E
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HC153E CD74HC153E 36AJ8641 CD74HC153E CD74HC153E
Product Name CD74HC153 High Speed CMOS Logic Dual 4-Input Multiplexers Logic, Mux 4-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 2 6V 2V ~ 6V
Package Type PDIP,SOIC DIP; PDIP; PDIP16 DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS298FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AC11257PWR - Quarktwin Technology Ltd.
Specs
Supply Voltage 3V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F280J-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details