The CD74HC151M96E4 is an 8-input multiplexer in a 16-pin SOIC package measuring 9.90 mm by 3.90 mm, operating from 2 V to 6 V with a temperature range of -55°C to 125°C. It features complementary outputs, buffered inputs and outputs, and LSTTL-compatible logic levels. The device supports a fanout of 10 LSTTL loads for standard outputs and includes both inverting (W) and non-inverting (Y) outputs. It complies with high noise immunity standards, with a noise margin of 30% at VCC = 5 V.
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
IC MULTIPLEXER 1 X 8:1 16SOIC
Multiplexer 1 x 8:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC151M96E4 | CD74HC151M96E4 | CD74HC151M96E4 |
| Product Name | CD74HC151 High Speed CMOS Logic 8-Input Multiplexer | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 2 | 2V ~ 6V | |
| Package Type | PDIP,SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | HC |