The CD74HC151M96 is an 8-input digital multiplexer in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, operating from 2 V to 6 V with a temperature range of -55°C to 125°C. It features complementary outputs, buffered inputs and outputs, and direct LSTTL input logic compatibility. The device supports 10 LSTTL loads for standard outputs and includes both inverting and non-inverting outputs with balanced propagation delay and transition times.
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16
Multiplexer 1 x 8:1 16-SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC151M96 | CD74HC151M96 | CD74HC151M96 | CD74HC151M96 |
| Product Name | CD74HC151 High Speed CMOS Logic 8-Input Multiplexer | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 2V ~ 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Logic Family | HC | CMOS | ||
| Propagation Delay | 43 ns |