The CD74HC151M is a high-speed CMOS 8-input multiplexer in a 16-pin SOIC package, measuring 9.90 mm by 3.90 mm. It operates from 2 V to 6 V, features balanced propagation delay and transition times, and supports a wide operating temperature range of -55°C to 125°C. The device includes complementary outputs (Y and W), buffered inputs and outputs, and is compatible with LSTTL logic levels. Fanout capability is 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs. The part has an active-low enable input (G) and three binary select inputs (A, B, C).
High Speed CMOS Logic 8-Input Multiplexer 16-SOIC -55 to 125
Multiplexer, HC/UH Series, 1-Func, 8 Line Input, 1 Line Output, Complementary Output, CMOS, PDSO16
Multiplexer 1 x 8:1 16-SOIC
LOGIC, MUX 8-IN CMOS LOGIC HS, 16SOIC; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC MULTIPLEXER 1 X 8:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74HC151M | CD74HC151M | CD74HC151M | 36AJ8640 | CD74HC151M |
| Product Name | CD74HC151 High Speed CMOS Logic 8-Input Multiplexer | Signal Switches, Multiplexers, Decoders | Logic, Mux 8-In Cmos Logic Hs, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 2 | 2V ~ 6V | 6V | ||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC |
| Logic Family | HC | CMOS | |||
| Propagation Delay | 43 ns |