Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC151E

Description
IC MULTIPLEXER 1 X 8:1 16DIP
Description
IC MULTIPLEXER 1 X 8:1 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC151E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC151E
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC151E
IC MULTIPLEXER 1 X 8:1 16DIP

IC MULTIPLEXER 1 X 8:1 16DIP

Supplier's Site
Logic, Mux 8-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8639 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Mux 8-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8639
Logic, Mux 8-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8639
LOGIC, MUX 8-IN CMOS LOGIC HS, 16DIP; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

LOGIC, MUX 8-IN CMOS LOGIC HS, 16DIP; Logic Family / Base Number:74HC151; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:8:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC151E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC151E
Signal Switches, Multiplexers, Decoders CD74HC151E
Multiplexer 1 x 8:1 16-PDIP

Multiplexer 1 x 8:1 16-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number CD74HC151E 36AJ8639 CD74HC151E
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Logic, Mux 8-In Cmos Logic Hs, 16Dip; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 8409201EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74AUP1G18GF,132 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers