Texas Instruments Standard Linear and Logic Gates and Inverters CD74HC14PW

Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-33026-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33026-5-ND
Gates and Inverters 296-33026-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC14PW - 1160197-CD74HC14PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC14PW
1160197-CD74HC14PW
Logic - Logic - Gates and Inverters - CD74HC14PW 1160197-CD74HC14PW
Manufacturer: Texas Instruments Win Source Part Number: 1160197-CD74HC14PW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160197-CD74HC14PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
6V TSSOP Logic IC
705-CD74HC14PW
6V TSSOP Logic IC 705-CD74HC14PW
Hex Schmitt-Trigger Inverter IC, CMOS, 6-Gate, 2-6V, 14-TSSOP Product overview: CD74HC14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC14PW can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter IC, CMOS, 6-Gate, 2-6V, 14-TSSOP Product overview: CD74HC14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC14PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC14PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC14PW
Logic - Gates and Inverters CD74HC14PW
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - CD74HC14PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC14PW
Gates and Inverters CD74HC14PW
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Inverter IC 6 Channel Schmitt Trigger 14-TSSOP

Buy Now
Logic, Hex Inv Schmitt Trig, 14Tssop; Logic Family / Base Number Texas Instruments - 29AH3610 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex Inv Schmitt Trig, 14Tssop; Logic Family / Base Number Texas Instruments
29AH3610
Logic, Hex Inv Schmitt Trig, 14Tssop; Logic Family / Base Number Texas Instruments 29AH3610
LOGIC, HEX INV SCHMITT TRIG, 14TSSOP; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

LOGIC, HEX INV SCHMITT TRIG, 14TSSOP; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-33026-5-ND 1160197-CD74HC14PW 705-CD74HC14PW CD74HC14PW CD74HC14PW 29AH3610
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC14PW 6V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters Logic, Hex Inv Schmitt Trig, 14Tssop; Logic Family / Base Number Texas Instruments
Gate Type NOT NOT NOT; Inverter, Schmitt Trigger NOT NOT; Inverter NOT; Inverter Schmitt Trigger
Supply Voltage 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) 2V ~ 6V 6V
Inputs 1 6 1 1
Features Schmitt Trigger
Propagation Delay 23 ns 205 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54LS266J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers