Manufacturer: Texas Instruments
Win Source Part Number: 012904-CD74HC14M96
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Schmitt Trigger Inverter IC, 6-Element CMOS, SOIC, 6V Max Product overview: CD74HC14M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC14M96 can be used for catalog matching and distributor lookup.
Inv Schmitt Trigger Hex CMOS 14-Pin SOIC
Inv Schmitt Trigger Hex CMOS 14-Pin SOIC
Inv Schmitt Trigger Hex CMOS 14-Pin SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
INVERTER, SCHMITT TRIG, H/S, 14SOIC; Logic Family / Base Number:74HC14; Logic Type:Inverter Schmitt Trigger; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1IN 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 012904-CD74HC14M96 | 705-CD74HC14M96 | 6627027 | 6627027P | 296-9179-1-ND | CD74HC14M96 | CD74HC14M96 | 29AH3609 | CD74HC14M96 |
| Product Name | Logic - Logic - Gates and Inverters - CD74HC14M96 | 6V SOIC Logic IC | Inverters ICs | Inverters ICs | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, Schmitt Trig, H/s, 14Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter Schmitt Trigger | NOT |
| Supply Voltage | 2 V ~ 6 V | 6V | 6 v | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | 6V | ||
| Inputs | 6 | 1 | 1 | 1 | 1 | ||||
| Propagation Delay | 23 ns | 205 ns | 135 ns | 23 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |