Texas Instruments Signal Switches, Multiplexers, Decoders CD74HC147PWR

Description
Priority Encoder 1 x 10:4 16-TSSOP
Description
Priority Encoder 1 x 10:4 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CD74HC147PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC147PWR
Signal Switches, Multiplexers, Decoders CD74HC147PWR
Priority Encoder 1 x 10:4 16-TSSOP

Priority Encoder 1 x 10:4 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC147PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC147PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147PWR
IC PRIORITY ENCOD 1X10:4 16TSSOP

IC PRIORITY ENCOD 1X10:4 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD74HC147PWR CD74HC147PWR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT4514PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3251DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 54F257/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP16
View Details
3 suppliers