Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147PW

Description
IC PRIORITY ENCOD 1X10:4 16TSSOP
Description
IC PRIORITY ENCOD 1X10:4 16TSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD74HC147PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD74HC147PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147PW
IC PRIORITY ENCOD 1X10:4 16TSSOP

IC PRIORITY ENCOD 1X10:4 16TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD74HC147PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD74HC147PW
Signal Switches, Multiplexers, Decoders CD74HC147PW
Priority Encoder 1 x 10:4 16-TSSOP

Priority Encoder 1 x 10:4 16-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD74HC147PW CD74HC147PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP; TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC157PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details