Manufacturer: Texas Instruments
Win Source Part Number: 083152-CD74HC147E
Packaging: Tube/Rail
Type: Priority Encoder
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Industrial
Priority Encoder 1 x 10:4 16-PDIP
10-to-4 Priority Encoder, CMOS, 2V-6V, 32ns, DIP Product overview: CD74HC147E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC147E can be used for catalog matching and distributor lookup.
IC PRIORITY ENCOD 1 X 10:4 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 083152-CD74HC147E | 296-14513-5-ND | 743-CD74HC147E | CD74HC147E |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC147E | Signal Switches, Multiplexers, Decoders | 2V 6V DIP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Industrial | |||
| Supply Voltage (VS) | 2 to 6 volts | 2.5 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube |