Texas Instruments High-Performance Analog TSSOP Analog Switch and Multiplexer IC CD74HC137PWR

Description
3-to-8 Line Decoder/Demultiplexe r, CMOS, 16-TSSOP, -55°C to 125°C Product overview: CD74HC137PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC137PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Line Decoder/Demultiplexe r, CMOS, 16-TSSOP, -55°C to 125°C Product overview: CD74HC137PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC137PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-CD74HC137PWR
TSSOP Analog Switch and Multiplexer IC 743-CD74HC137PWR
3-to-8 Line Decoder/Demultiplexe r, CMOS, 16-TSSOP, -55°C to 125°C Product overview: CD74HC137PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC137PWR can be used for catalog matching and distributor lookup.

3-to-8 Line Decoder/Demultiplexer, CMOS, 16-TSSOP, -55°C to 125°C Product overview: CD74HC137PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC137PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1006419-CD74HC137PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1006419-CD74HC137PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1006419-CD74HC137PWR
Win Source Part Number: 1006419-CD74HC137PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-38065-1-ND,296- 38065-6,2156-CD74HC1 37PWR,CD74HC137PWRE4 -ND,296-38065-1,296- 38065-2,CD74HC137PWR G4-ND,296-CD74HC137P WRDKR,CD74HC137PWR-N D,296-CD74HC137PWRCT ,TEXTISCD74HC137PWR, CD74HC137PWRE4,CD74H C137PWRG4,296-CD74HC 137PWRTR,296-38065-2 -ND,296-38065-1-ND,2 96-38065-6-ND Base Product Number: 74HC137

Win Source Part Number: 1006419-CD74HC137PWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-38065-1-ND,296-38065-6,2156-CD74HC137PWR,CD74HC137PWRE4-ND,296-38065-1,296-38065-2,CD74HC137PWRG4-ND,296-CD74HC137PWRDKR,CD74HC137PWR-ND,296-CD74HC137PWRCT,TEXTISCD74HC137PWR,CD74HC137PWRE4,CD74HC137PWRG4,296-CD74HC137PWRTR,296-38065-2-ND,296-38065-1-ND,296-38065-6-ND
Base Product Number: 74HC137

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD74HC137PWRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD74HC137PWRCT-ND
Signal Switches, Multiplexers, Decoders 296-CD74HC137PWRCT-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD74HC137PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD74HC137PWRDKR-ND
Signal Switches, Multiplexers, Decoders 296-CD74HC137PWRDKR-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-CD74HC137PWRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-CD74HC137PWRTR-ND
Signal Switches, Multiplexers, Decoders 296-CD74HC137PWRTR-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HC137PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HC137PWR
Logic - Signal Switches, Multiplexers, Decoders CD74HC137PWR
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74HC137PWR 1006419-CD74HC137PWR 296-CD74HC137PWRCT-ND CD74HC137PWR
Product Name TSSOP Analog Switch and Multiplexer IC Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products