Buffers & Line Drivers Tri-State HS Quad
IC, 74HC, SMD, 74HC126, SOIC14, 6V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC126; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74HC126M | 26AJ5513 |
| Product Name | Buffers & Line Drivers | Ic, 74Hc, Smd, 74Hc126, Soic14, 6V; Logic Device Type Texas Instruments |