LOGIC, BUFF/DVR TRI-ST QD, 14DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC126; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State HS Quad
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin PDIP Tube - Bulk
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 36AJ8634 | CD74HC126E | CD74HC126E |
| Product Name | Logic, Buff/dvr Tri-St Qd, 14Dip; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |