NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74HC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:6V; Supply Voltage Max:2V; Logic IC Family:74HC; Family Type:HCRoHS Compliant: Yes
IC, NON INVERTING BUFFER, SOIC-14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:6V; Supply Voltage Max:2V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State HS Quad
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 05B6094 | CD74HC125M96 |
| Product Name | Non Inverting Buffer, Soic-14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |