LOGIC, BUFF/DVR TRI-ST QD, 14SOICN; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 36AJ8633 |
| Product Name | Logic, Buff/dvr Tri-St Qd, 14Soicn; Logic Device Type Texas Instruments |