NON INVERTING BUFFER, DIP-14; Logic Family / Base Number:74HC125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
LOGIC, BUFF/DVR TRI-ST QD, 14DIP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Tri-State HS Quad
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 67K0136 | CD74HC125E |
| Product Name | Non Inverting Buffer, Dip-14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |