Texas Instruments Standard Linear and Logic Dual 2V 6V DIP Logic IC CD74HC123E

Description
Dual Monostable Multivibrator, 74HC, CMOS, 25ns, 2V-6V, DIP Product overview: CD74HC123E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC123E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 74HC, CMOS, 25ns, 2V-6V, DIP Product overview: CD74HC123E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC123E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2V 6V DIP Logic IC
711-CD74HC123E
Dual 2V 6V DIP Logic IC 711-CD74HC123E
Dual Monostable Multivibrator, 74HC, CMOS, 25ns, 2V-6V, DIP Product overview: CD74HC123E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC123E can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 74HC, CMOS, 25ns, 2V-6V, DIP Product overview: CD74HC123E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 6V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2V, 6V, DIP, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-CD74HC123E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-CD74HC123E
Product Name Dual 2V 6V DIP Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details