IC GATE AND 3CH 3-INP 14DIP
IC GATE AND 3CH 3-INP 14DIP
AND Gate IC 3 Channel 14-PDIP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC11E-NG | CD74HC11E-NG | CD74HC11E-NG |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Operating Current | 0.0020 mA | 5.2 mA | |
| Low Level Output Current (Sink) | 5.2 mA |