High Speed CMOS Logic Hex Inverters 14-PDIP -55 to 125 Product overview: CD74HC04E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC04E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012897-CD74HC04E
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC04M; CD74HC04M96G4; CD74HC04MTG4;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 1-INP 14DIP
LOGIC, HEX INVERTER HS CMOS, 14DIP; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74HC04E | 012897-CD74HC04E | 296-12772-5-ND | CD74HC04E | 36AJ8626 | CD74HC04E | CD74HC04E |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - CD74HC04E | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic, Hex Inverter Hs Cmos, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Logic Family | HC/UH | CMOS | |||||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Pin Count | 14 | 14 |