Buffers & Line Drivers BiCMOS FCT Octal
LOGIC, BUFF/DVR TRI-ST OCTAL, 20SOICW; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74FCT541; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | CD74FCT541M | 36AJ8591 |
| Product Name | Buffers & Line Drivers | Logic, Buff/dvr Tri-St Octal, 20Soicw; Logic Device Type Texas Instruments |