Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96 CD74FCT245M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 079885-CD74FCT245M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079885-CD74FCT245M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96 - 079885-CD74FCT245M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96
079885-CD74FCT245M96
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96 079885-CD74FCT245M96
Manufacturer: Texas Instruments Win Source Part Number: 079885-CD74FCT245M96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079885-CD74FCT245M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr - 815-CD74FCT245M96 - Utmel Electronic Limited
Hong Kong, China
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr
815-CD74FCT245M96
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr 815-CD74FCT245M96
Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr

Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74FCT245M96
Buffers, Drivers, Receivers, Transceivers CD74FCT245M96
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 079885-CD74FCT245M96 815-CD74FCT245M96 CD74FCT245M96
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245M96 Bus Transceivers BiCMOS FCT Ifc Octal Non-Inv Bus Xcvr Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295, 7.50mm Width) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL - 926309-MC74HC640ADTEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details