Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245E CD74FCT245E

Description
Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, BICMOS, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, BICMOS, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74FCT245E - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, BICMOS, PDIP20

Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, BICMOS, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245E - 866152-CD74FCT245E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245E
866152-CD74FCT245E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245E 866152-CD74FCT245E
Manufacturer: Texas Instruments Win Source Part Number: 866152-CD74FCT245E Series: 74FCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP Package: 20-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74FCT245 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-9414-5, -296-9414-5-ND, -CD74FCT245E-NDR, -CD74FCT245EE4, CD74FCT245EE4-ND, CD74FCT245EG4, -296-9414-5, CD74FCT245EE4, -CD74FCT245EE4-NDR, CD74FCT245EG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866152-CD74FCT245E
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Package: 20-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74FCT245
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-9414-5, -296-9414-5-ND, -CD74FCT245E-NDR, -CD74FCT245EE4, CD74FCT245EE4-ND, CD74FCT245EG4, -296-9414-5, CD74FCT245EE4, -CD74FCT245EE4-NDR, CD74FCT245EG4-ND

Buy Now Datasheet
IC TXRX NON-INVERT 5.25V 20DIP - 815-CD74FCT245E - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 5.25V 20DIP
815-CD74FCT245E
IC TXRX NON-INVERT 5.25V 20DIP 815-CD74FCT245E
IC TXRX NON-INVERT 5.25V 20DIP

IC TXRX NON-INVERT 5.25V 20DIP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74FCT245E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74FCT245E
Buffers, Drivers, Receivers, Transceivers CD74FCT245E
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number CD74FCT245E 866152-CD74FCT245E 815-CD74FCT245E CD74FCT245E
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT245E IC TXRX NON-INVERT 5.25V 20DIP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Through Hole 20-DIP (0.300, 7.62mm) 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details