Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CD74ACT74QM96Q1 CD74ACT74QM96Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 866150-CD74ACT74QM96 Q1 Series: Automotive, AEC-Q100, 74ACT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866150-CD74ACT74QM96 Q1 Series: Automotive, AEC-Q100, 74ACT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT74QM96Q1
866150-CD74ACT74QM96Q1
Logic - Logic - Flip Flops - CD74ACT74QM96Q1 866150-CD74ACT74QM96Q1
Manufacturer: Texas Instruments Win Source Part Number: 866150-CD74ACT74QM96 Q1 Series: Automotive, AEC-Q100, 74ACT Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74ACT74 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 866150-CD74ACT74QM96Q1
Series: Automotive, AEC-Q100, 74ACT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74ACT74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Flip Flops - CD74ACT74QM96Q1-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT74QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT74QM96Q1
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT74QM96Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - CD74ACT74QM96Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74ACT74QM96Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT74QM96Q1
Logic - Flip Flops CD74ACT74QM96Q1
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 866150-CD74ACT74QM96Q1 CD74ACT74QM96Q1-ND CD74ACT74QM96Q1 CD74ACT74QM96Q1 CD74ACT74QM96Q1
Product Name Logic - Logic - Flip Flops - CD74ACT74QM96Q1 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC; SOIC "14-SOIC (0.154"", 3.90mm Width)"; SOIC 14-SOIC (0.154\", 3.90mm Width); SOIC
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74LVC1G74GD/C4H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
 - 54AC175/Q2A - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
4 suppliers