Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN CD74ACT652EN

Description
Manufacturer: Texas Instruments Win Source Part Number: 866149-CD74ACT652EN Series: 74ACT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ACT652 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33008-5, CD74ACT652EN-ND, CD74ACT652ENE4, CD74ACT652ENE4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866149-CD74ACT652EN Series: 74ACT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ACT652 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33008-5, CD74ACT652EN-ND, CD74ACT652ENE4, CD74ACT652ENE4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN - 866149-CD74ACT652EN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN
866149-CD74ACT652EN
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN 866149-CD74ACT652EN
Manufacturer: Texas Instruments Win Source Part Number: 866149-CD74ACT652EN Series: 74ACT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74ACT652 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33008-5, CD74ACT652EN-ND, CD74ACT652ENE4, CD74ACT652ENE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866149-CD74ACT652EN
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74ACT652
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33008-5, CD74ACT652EN-ND, CD74ACT652ENE4, CD74ACT652ENE4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74ACT652EN
Buffers, Drivers, Receivers, Transceivers CD74ACT652EN
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 866149-CD74ACT652EN CD74ACT652EN
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT652EN Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details