74ACT CMOS, 74ACT541, DIP20, 5.5V; Logic Family / Base Number:74ACT541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; LogicRoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin PDIP Tube
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 53AH6770 | CD74ACT541E | CD74ACT541E |
| Product Name | 74Act Cmos, 74Act541, Dip20, 5.5V; Logic Family / Base Number Texas Instruments | Others | Buffers & Line Drivers |