Texas Instruments Standard Linear and Logic 85MHz 5V SOIC Logic IC CD74ACT273M96

Description
Octal D-Type Flip-Flop, 85MHz, 5V, SOIC, Pos Edge Product overview: CD74ACT273M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74ACT273M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 85MHz, 5V, SOIC, Pos Edge Product overview: CD74ACT273M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74ACT273M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85MHz 5V SOIC Logic IC
706-CD74ACT273M96
85MHz 5V SOIC Logic IC 706-CD74ACT273M96
Octal D-Type Flip-Flop, 85MHz, 5V, SOIC, Pos Edge Product overview: CD74ACT273M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74ACT273M96 can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 85MHz, 5V, SOIC, Pos Edge Product overview: CD74ACT273M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 85MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74ACT273M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74ACT273M96
Product Name 85MHz 5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 5410W/B - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
3 suppliers
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details