Quad 2-input non-inverting multiplexer with three-state outputs using Advanced CMOS Logic technology, available in 16-pin packages including SOIC, TSSOP, PDIP, and WQFN, with an operating voltage range of 1.5V to 5.5V, ±24mA output drive capability, 4.4ns typical propagation delay at 5V and 50pF load, ESD protection exceeding 2kV per MIL-STD-883 method 3015, and an operating temperature range of -55°C to 125°C.
Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74ACT257MG4 |
| Product Name | CD74ACT257 Quad 2-Input Non-Inverting Multiplexers with 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | ACT |