Texas Instruments Standard Linear and Logic Quad 100MHz 5V SOIC Analog Switch and Multiplexer IC CD74ACT257M96

Description
Quad 2-Input 3-State Multiplexer, 100MHz, 5V, SOIC Product overview: CD74ACT257M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT257M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input 3-State Multiplexer, 100MHz, 5V, SOIC Product overview: CD74ACT257M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT257M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 100MHz 5V SOIC Analog Switch and Multiplexer IC
743-CD74ACT257M96
Quad 100MHz 5V SOIC Analog Switch and Multiplexer IC 743-CD74ACT257M96
Quad 2-Input 3-State Multiplexer, 100MHz, 5V, SOIC Product overview: CD74ACT257M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT257M96 can be used for catalog matching and distributor lookup.

Quad 2-Input 3-State Multiplexer, 100MHz, 5V, SOIC Product overview: CD74ACT257M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT257M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-31554-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31554-2-ND
Signal Switches, Multiplexers, Decoders 296-31554-2-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31554-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31554-6-ND
Signal Switches, Multiplexers, Decoders 296-31554-6-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-31554-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-31554-1-ND
Signal Switches, Multiplexers, Decoders 296-31554-1-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT257M96 - 117230-CD74ACT257M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT257M96
117230-CD74ACT257M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT257M96 117230-CD74ACT257M96
Manufacturer: Texas Instruments Win Source Part Number: 117230-CD74ACT257M96 Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 75mA, 75mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117230-CD74ACT257M96
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 75mA, 75mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT257M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT257M96
Logic - Signal Switches, Multiplexers, Decoders CD74ACT257M96
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74ACT257M96 296-31554-2-ND 117230-CD74ACT257M96 CD74ACT257M96
Product Name Quad 100MHz 5V SOIC Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT257M96 Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922725 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Multiplexer & Demultiplexer ICs - 1038177 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4 x 1
Package Type SOIC; Soic
Number of Pins 16
View Details
4 suppliers