Dual 4-input multiplexers with three-state outputs in a 16-pin SOIC package, operating over a temperature range of -55°C to 125°C. Each section selects one of four inputs using common select lines S0 and S1, and outputs are disabled to high-impedance when the output enable pin is high. The device supports 1.5V to 5.5V supply operation with a maximum output drive current of -24mA and typical propagation delay of 6.3ns at 5V and 50pF load. It features 2kV ESD protection and SCR latch-up resistance.
Dual 4-Input Multiplexers with 3-State Outputs 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Multiplexers |
| Product Number | CD74ACT253M96E4 |
| Product Name | CD74ACT253 Dual 4-Input Multiplexers with 3-State Outputs |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5 |
| Package Type | PDIP,SOIC |
| Logic Family | ACT |