Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M CD74ACT253M

Description
Manufacturer: Texas Instruments Win Source Part Number: 866145-CD74ACT253M Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ACT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23204-5, -CD74ACT253M-NDR, CD74ACT253MG4-ND, -CD74ACT253ME4-NDR, 296-23204-5-NDR, -CD74ACT253MG4, -CD74ACT253ME4, CD74ACT253ME4-ND, CD74ACT253MG4, -296-23204-5-NDR, -CD74ACT253MG4-NDR, CD74ACT253M-ND, CD74ACT253ME4, -296-23204-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866145-CD74ACT253M Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ACT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23204-5, -CD74ACT253M-NDR, CD74ACT253MG4-ND, -CD74ACT253ME4-NDR, 296-23204-5-NDR, -CD74ACT253MG4, -CD74ACT253ME4, CD74ACT253ME4-ND, CD74ACT253MG4, -296-23204-5-NDR, -CD74ACT253MG4-NDR, CD74ACT253M-ND, CD74ACT253ME4, -296-23204-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M - 866145-CD74ACT253M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M
866145-CD74ACT253M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M 866145-CD74ACT253M
Manufacturer: Texas Instruments Win Source Part Number: 866145-CD74ACT253M Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ACT253 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-23204-5, -CD74ACT253M-NDR, CD74ACT253MG4-ND, -CD74ACT253ME4-NDR, 296-23204-5-NDR, -CD74ACT253MG4, -CD74ACT253ME4, CD74ACT253ME4-ND, CD74ACT253MG4, -296-23204-5-NDR, -CD74ACT253MG4-NDR, CD74ACT253M-ND, CD74ACT253ME4, -296-23204-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866145-CD74ACT253M
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ACT253
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23204-5, -CD74ACT253M-NDR, CD74ACT253MG4-ND, -CD74ACT253ME4-NDR, 296-23204-5-NDR, -CD74ACT253MG4, -CD74ACT253ME4, CD74ACT253ME4-ND, CD74ACT253MG4, -296-23204-5-NDR, -CD74ACT253MG4-NDR, CD74ACT253M-ND, CD74ACT253ME4, -296-23204-5-ND

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-23204-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-23204-5-ND
Signal Switches, Multiplexers, Decoders 296-23204-5-ND
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT253M
Logic - Signal Switches, Multiplexers, Decoders CD74ACT253M
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 866145-CD74ACT253M 296-23204-5-ND CD74ACT253M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253M Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Automotive TSSOP Analog Switch and Multiplexer IC - 743-74HC238PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 54F157/BEA - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers