Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74ACT253E

Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-32992-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-32992-5-ND
Signal Switches, Multiplexers, Decoders 296-32992-5-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253E - 139567-CD74ACT253E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253E
139567-CD74ACT253E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253E 139567-CD74ACT253E
Manufacturer: Texas Instruments Win Source Part Number: 139567-CD74ACT253E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 75mA, 75mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139567-CD74ACT253E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 75mA, 75mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT253E
Logic - Signal Switches, Multiplexers, Decoders CD74ACT253E
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-32992-5-ND 139567-CD74ACT253E CD74ACT253E
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT253E Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3862PGG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1923097 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details