74ACT CMOS, SMD, 74ACT244, SOIC20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ACT244; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; RoHS Compliant: Yes
Buffers & Line Drivers Tri-St. Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ5440 | CD74ACT244M |
| Product Name | 74Act Cmos, Smd, 74Act244, Soic20; Logic Device Type Texas Instruments | Buffers & Line Drivers |