74ACT CMOS, 74ACT244, DIP20, 5.5V; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ACT244; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; LogicRoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 52AH3702 | CD74ACT244E |
| Product Name | 74Act Cmos, 74Act244, Dip20, 5.5V; Logic Device Type Texas Instruments | Buffers & Line Drivers |