Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments CD74ACT174M.

Description
Logic Family / Base Number:74ACT174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:80MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:80MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC2323 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC2323
Logic Family / Base Number Texas Instruments 15AC2323
Logic Family / Base Number:74ACT174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:80MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74ACT174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:80MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output Type:Non Inverted; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC2323
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHCT374D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers