Texas Instruments Standard Linear and Logic 8-bit 70MHz 5V Logic IC CD74ACT164E

Description
8-Bit Serial-In/Parallel-O ut Shift Register, 70MHz, 5V, PDIP Product overview: CD74ACT164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74ACT164E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register, 70MHz, 5V, PDIP Product overview: CD74ACT164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74ACT164E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 70MHz 5V Logic IC
712-CD74ACT164E
8-bit 70MHz 5V Logic IC 712-CD74ACT164E
8-Bit Serial-In/Parallel-O ut Shift Register, 70MHz, 5V, PDIP Product overview: CD74ACT164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74ACT164E can be used for catalog matching and distributor lookup.

8-Bit Serial-In/Parallel-Out Shift Register, 70MHz, 5V, PDIP Product overview: CD74ACT164E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 70MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 70MHz, 5V, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-CD74ACT164E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-CD74ACT164E
Product Name 8-bit 70MHz 5V Logic IC
Gate Type Shift Register
Supply Voltage 5.5V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 712-54F164A/QCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 74AHC04PW-Q100/AUJ - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details