Manufacturer: Texas Instruments
Win Source Part Number: 126697-CD74ACT158M96
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Multiplexer 4 x 2:1 16-SOIC
Quad 2-Input Inverting Multiplexer, 4-Ch, 100MHz, SOIC Product overview: CD74ACT158M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT158M96 can be used for catalog matching and distributor lookup.
IC MULTIPLEXER 4 X 2:1 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 126697-CD74ACT158M96 | 296-4262-2-ND | 743-CD74ACT158M96 | CD74ACT158M96 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT158M96 | Signal Switches, Multiplexers, Decoders | Quad 100MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Tape and Reel | |
| Standards and Certifications | RoHS |