Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E CD74ACT153E

Description
Manufacturer: Texas Instruments Win Source Part Number: 079876-CD74ACT153E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACTQ153PC; TC74ACT153P; TC74ACT153P(F); CD74ACT153E; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079876-CD74ACT153E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACTQ153PC; TC74ACT153P; TC74ACT153P(F); CD74ACT153E; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E - 079876-CD74ACT153E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E
079876-CD74ACT153E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E 079876-CD74ACT153E
Manufacturer: Texas Instruments Win Source Part Number: 079876-CD74ACT153E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): 74ACTQ153PC; TC74ACT153P; TC74ACT153P(F); CD74ACT153E; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079876-CD74ACT153E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACTQ153PC; TC74ACT153P; TC74ACT153P(F); CD74ACT153E;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 100MHz DIP Analog Switch and Multiplexer IC
743-CD74ACT153E
Dual 100MHz DIP Analog Switch and Multiplexer IC 743-CD74ACT153E
Dual 4-Input Multiplexer IC, 8-Input, 2-Bit, 100MHz, DIP Product overview: CD74ACT153E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 100MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT153E can be used for catalog matching and distributor lookup.

Dual 4-Input Multiplexer IC, 8-Input, 2-Bit, 100MHz, DIP Product overview: CD74ACT153E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 100MHz, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT153E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-4258-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4258-5-ND
Signal Switches, Multiplexers, Decoders 296-4258-5-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT153E
Logic - Signal Switches, Multiplexers, Decoders CD74ACT153E
IC MULTIPLEXER 2 X 4:1 16DIP

IC MULTIPLEXER 2 X 4:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 079876-CD74ACT153E 743-CD74ACT153E 296-4258-5-ND CD74ACT153E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT153E Dual 100MHz DIP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP Rail/Tube DIP; "16-DIP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 54LS670DMQB - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HC139DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details