8-Input CMOS Multiplexer, 100MHz, SOIC, 5V Product overview: CD74ACT151M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 100MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT151M96 can be used for catalog matching and distributor lookup.
Multiplexer 1 x 8:1 16-SOIC
Multiplexer 1 x 8:1 16-SOIC
Multiplexer 1 x 8:1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1007302-CD74ACT151M9
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MULTIPLEXER 1 X 8:1 16SOIC
IC MULTIPLEXER 1 X 8:1 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-CD74ACT151M96 | 296-12766-6-ND | 1007302-CD74ACT151M96 | CD74ACT151M96 | CD74ACT151M96 |
| Product Name | 100MHz 5V SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT151M96 | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | ||
| Bandwidth | 100 MHz | ||||
| Power Dissipation | 200 milliwatts |