Schmitt Trigger Inverter IC, 6-Ch, 5V, 14.5ns, SOIC Product overview: CD74ACT14MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT14MG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160112-CD74ACT14MG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74ACT14MG4 | 1160112-CD74ACT14MG4 | CD74ACT14MG4-ND | CD74ACT14MG4 | CD74ACT14MG4 | CD74ACT14MG4 |
| Product Name | 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74ACT14MG4 | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 1.4V ~ 2V (Low), 0.8V ~ 1.3V (High) | 4.5V ~ 5.5V | ||
| Inputs | 6 | 1 | 1 | |||
| Propagation Delay | 14.5 ns | 14.5 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |