Schmitt Trigger Inverter, 6-Element CMOS, SOIC, 5V Product overview: CD74ACT14M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT14M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
74ACT CMOS, SMD, 74ACT14, SOIC14; Logic Family / Base Number:74ACT14; Logic Type:Inverter; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 6-INP 14SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74ACT14M | 296-1380-5-ND | 33AH3826 | 16662305 | CD74ACT14M | CD74ACT14M | CD74ACT14M |
| Product Name | 5V SOIC Logic IC | Gates and Inverters | 74Act Cmos, Smd, 74Act14, Soic14; Logic Family / Base Number Texas Instruments | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 1.4V ~ 2V (Low), 0.8V ~ 1.3V (High) | ||
| Inputs | 1 | 1 | 6 | 1 | |||
| Propagation Delay | 14.5 ns | 14.5 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |