Manufacturer: Texas Instruments
Win Source Part Number: 1160110-CD74ACT14E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): MC74ACT14NG; CD74ACT14EE4; TC74ACT14P(F);
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-PDIP
Hex Schmitt Trigger Inverter IC, 5V, CMOS, PDIP Product overview: CD74ACT14E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT14E can be used for catalog matching and distributor lookup.
74ACT CMOS, 74ACT14, DIP14, 5.5V; Logic Family / Base Number:74ACT14; Logic Type:Inverter; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1IN 14DIP
IC INVERTER 6CH 6-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1160110-CD74ACT14E | 296-12765-5-ND | 705-CD74ACT14E | 26AJ5439 | CD74ACT14E | CD74ACT14E | CD74ACT14E |
| Product Name | Logic - Logic - Gates and Inverters - CD74ACT14E | Gates and Inverters | 5V Logic IC | 74Act Cmos, 74Act14, Dip14, 5.5V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 5.5V | 4.5V ~ 5.5V | 1.4V ~ 2V (Low), 0.8V ~ 1.3V (High) | ||
| Inputs | 1 | 1 | 6 | 1 | |||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 14.5 ns | 14.5 ns |