IC DECODER/DEMUX 1X2:4 16SOIC
Decoder/Demultiplexe
Decoder/Demultiplexe
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD74ACT139M96 | CD74ACT139M96 | 815-CD74ACT139M96 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R |
| Package Type | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154, 3.90mm Width) |
| Operating Current | 24 mA | ||
| Supply Voltage | 4.5V ~ 5.5V | 5V; 5V | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |