Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E CD74ACT139E

Description
Manufacturer: Texas Instruments Win Source Part Number: 915141-CD74ACT139E Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ACT139 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74ACT139EE4-ND, -CD74ACT139EE4, CD74ACT139EG4, -CD74ACT139E-NDR, 296-4256-5, -296-4256-5, CD74ACT139EE4, -CD74ACT139EE4-NDR, CD74ACT139EG4-ND, -296-4256-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915141-CD74ACT139E Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ACT139 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74ACT139EE4-ND, -CD74ACT139EE4, CD74ACT139EG4, -CD74ACT139E-NDR, 296-4256-5, -296-4256-5, CD74ACT139EE4, -CD74ACT139EE4-NDR, CD74ACT139EG4-ND, -296-4256-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E - 915141-CD74ACT139E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E
915141-CD74ACT139E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E 915141-CD74ACT139E
Manufacturer: Texas Instruments Win Source Part Number: 915141-CD74ACT139E Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ACT139 Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74ACT139EE4-ND, -CD74ACT139EE4, CD74ACT139EG4, -CD74ACT139E-NDR, 296-4256-5, -296-4256-5, CD74ACT139EE4, -CD74ACT139EE4-NDR, CD74ACT139EG4-ND, -296-4256-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915141-CD74ACT139E
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74ACT139
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74ACT139EE4-ND, -CD74ACT139EE4, CD74ACT139EG4, -CD74ACT139E-NDR, 296-4256-5, -296-4256-5, CD74ACT139EE4, -CD74ACT139EE4-NDR, CD74ACT139EG4-ND, -296-4256-5-ND

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-4256-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-4256-5-ND
Signal Switches, Multiplexers, Decoders 296-4256-5-ND
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT139E
Logic - Signal Switches, Multiplexers, Decoders CD74ACT139E
IC DECODER/DEMUX 1X2:4 16DIP

IC DECODER/DEMUX 1X2:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 915141-CD74ACT139E 296-4256-5-ND CD74ACT139E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT139E Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data