Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E CD74ACT138E

Description
Manufacturer: Texas Instruments Win Source Part Number: 079874-CD74ACT138E Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74ACT138N; CD74ACT138EE4; CD74ACT138E; TC74ACT138P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 079874-CD74ACT138E Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74ACT138N; CD74ACT138EE4; CD74ACT138E; TC74ACT138P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E - 079874-CD74ACT138E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E
079874-CD74ACT138E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E 079874-CD74ACT138E
Manufacturer: Texas Instruments Win Source Part Number: 079874-CD74ACT138E Packaging: Tube/Rail Type: Decoder/Demultiplexe r Mounting: Through Hole Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MC74ACT138N; CD74ACT138EE4; CD74ACT138E; TC74ACT138P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079874-CD74ACT138E
Packaging: Tube/Rail
Type: Decoder/Demultiplexer
Mounting: Through Hole
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MC74ACT138N; CD74ACT138EE4; CD74ACT138E; TC74ACT138P;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14490-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14490-5-ND
Signal Switches, Multiplexers, Decoders 296-14490-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-PDIP

Decoder/Demultiplexer 1 x 3:8 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT138E
Logic - Signal Switches, Multiplexers, Decoders CD74ACT138E
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 079874-CD74ACT138E 296-14490-5-ND CD74ACT138E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138E Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data