Inverter IC 6 Channel Open Drain 14-PDIP
IC INVERTER OD 6CH 1IN 14DIP
Inverter IC 6 Channel Open Drain 14-PDIP
IC INVERTER OD 6CH 6-INP 14DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT05EG4-ND | CD74ACT05EG4 | CD74ACT05EG4 | CD74ACT05EG4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | ||
| Propagation Delay | 10.8 ns |