Hex Inverter IC, 6-Gate, CMOS, 5V, PDIP, Through Hole Product overview: CD74ACT04E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT04E can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160103-CD74ACT04E
Series: 74ACT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74ACT04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74ACT04N; 74ACT04PC; 74ACT04PC_NL;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 1IN 14DIP
IC INVERTER 6CH 6-INP 14DIP
74ACT CMOS, 74ACT04, DIP14, 5.5V; Logic Family / Base Number:74ACT04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74ACT04E | 296-14487-5-ND | 1160103-CD74ACT04E | CD74ACT04E | CD74ACT04E | 26AJ5435 | CD74ACT04E |
| Product Name | Through-Hole 5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74ACT04E | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | 74Act Cmos, 74Act04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 5.5V | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 9.3 ns | 9.3 ns | 9.3 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |